Integrated Device Technology 2K x 9 DualAsync FIFO, 5.0V 7283L15PAGI8

Description
The 7283 is a dual- FIFO memory that loads and empties data on a first-in/first-out basis. It utilizes a 9-bit wide data array to allow for control and parity bits at the user’s option. This is useful in data communications applications where a parity bit is needed for transmission/recepti on error checking. It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Datasheet
Description
The 7283 is a dual- FIFO memory that loads and empties data on a first-in/first-out basis. It utilizes a 9-bit wide data array to allow for control and parity bits at the user’s option. This is useful in data communications applications where a parity bit is needed for transmission/recepti on error checking. It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 9 DualAsync FIFO, 5.0V - 7283L15PAGI8 - Integrated Device Technology
San Jose, CA, USA
2K x 9 DualAsync FIFO, 5.0V
7283L15PAGI8
2K x 9 DualAsync FIFO, 5.0V 7283L15PAGI8
The 7283 is a dual- FIFO memory that loads and empties data on a first-in/first-out basis. It utilizes a 9-bit wide data array to allow for control and parity bits at the user’s option. This is useful in data communications applications where a parity bit is needed for transmission/recepti on error checking. It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

The 7283 is a dual- FIFO memory that loads and empties data on a first-in/first-out basis. It utilizes a 9-bit wide data array to allow for control and parity bits at the user’s option. This is useful in data communications applications where a parity bit is needed for transmission/reception error checking. It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7283L15PAGI8
Product Name 2K x 9 DualAsync FIFO, 5.0V
Memory Category FIFO
Logic Family TTL
Access Time 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-4370-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details