The 7282 is a dual- FIFO memory that loads and empties data on a first-in/first-out basis. It utilizes a 9-bit wide data array to allow for control and parity bits at the user’s option. This is useful in data communications applications where a parity bit is needed for transmission/recepti
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 7282L12PA8 |
| Product Name | 1K x 9 DualAsync FIFO, 5.0V |
| Memory Category | FIFO |
| Logic Family | TTL |
| Access Time | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 9 kbits |