Integrated Device Technology 1K x 9 DualSync FIFO, 5.0V 72821L25PFI

Description
The 72821 is a 1K x 9 dual synchronous (clocked) FIFO . The device is functionally equivalent to two 72221 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each of the two FIFOs has a 9-bit input data port and a 9-bit output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation. The 72821 architecture lends itself to many flexible configurations such as: 2-level priority data buffering, Bidirectional operation, Width expansion and Depth expansion.
Datasheet
Description
The 72821 is a 1K x 9 dual synchronous (clocked) FIFO . The device is functionally equivalent to two 72221 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each of the two FIFOs has a 9-bit input data port and a 9-bit output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation. The 72821 architecture lends itself to many flexible configurations such as: 2-level priority data buffering, Bidirectional operation, Width expansion and Depth expansion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1K x 9 DualSync FIFO, 5.0V - 72821L25PFI - Integrated Device Technology
San Jose, CA, USA
1K x 9 DualSync FIFO, 5.0V
72821L25PFI
1K x 9 DualSync FIFO, 5.0V 72821L25PFI
The 72821 is a 1K x 9 dual synchronous (clocked) FIFO . The device is functionally equivalent to two 72221 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each of the two FIFOs has a 9-bit input data port and a 9-bit output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation. The 72821 architecture lends itself to many flexible configurations such as: 2-level priority data buffering, Bidirectional operation, Width expansion and Depth expansion.

The 72821 is a 1K x 9 dual synchronous (clocked) FIFO . The device is functionally equivalent to two 72221 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each of the two FIFOs has a 9-bit input data port and a 9-bit output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation. The 72821 architecture lends itself to many flexible configurations such as: 2-level priority data buffering, Bidirectional operation, Width expansion and Depth expansion.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72821L25PFI
Product Name 1K x 9 DualSync FIFO, 5.0V
Memory Category FIFO
Logic Family TTL
Data Rate 40 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 9 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - QS7202-50JR - 890618-QS7202-50JR - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
SN74ACT7806 256 x 18 asynchronous FIFO memory - SN74ACT7806-25DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 315-0827-000 001 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers