Integrated Device Technology 1K x 9 DualSync FIFO, 5.0V 72821L10PFG8

Description
The 72821 is a 1K x 9 dual synchronous (clocked) FIFO . The device is functionally equivalent to two 72221 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each of the two FIFOs has a 9-bit input data port and a 9-bit output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation. The 72821 architecture lends itself to many flexible configurations such as: 2-level priority data buffering, Bidirectional operation, Width expansion and Depth expansion.
Datasheet
Description
The 72821 is a 1K x 9 dual synchronous (clocked) FIFO . The device is functionally equivalent to two 72221 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each of the two FIFOs has a 9-bit input data port and a 9-bit output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation. The 72821 architecture lends itself to many flexible configurations such as: 2-level priority data buffering, Bidirectional operation, Width expansion and Depth expansion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1K x 9 DualSync FIFO, 5.0V - 72821L10PFG8 - Integrated Device Technology
San Jose, CA, USA
1K x 9 DualSync FIFO, 5.0V
72821L10PFG8
1K x 9 DualSync FIFO, 5.0V 72821L10PFG8
The 72821 is a 1K x 9 dual synchronous (clocked) FIFO . The device is functionally equivalent to two 72221 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each of the two FIFOs has a 9-bit input data port and a 9-bit output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation. The 72821 architecture lends itself to many flexible configurations such as: 2-level priority data buffering, Bidirectional operation, Width expansion and Depth expansion.

The 72821 is a 1K x 9 dual synchronous (clocked) FIFO . The device is functionally equivalent to two 72221 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each of the two FIFOs has a 9-bit input data port and a 9-bit output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation. The 72821 architecture lends itself to many flexible configurations such as: 2-level priority data buffering, Bidirectional operation, Width expansion and Depth expansion.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72821L10PFG8
Product Name 1K x 9 DualSync FIFO, 5.0V
Memory Category FIFO
Logic Family TTL
Data Rate 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 9 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74V215 512 x 18 Synchronous FIFO Memory - SN74V215-7PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
6 suppliers
Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details