The 7280 is a dual- FIFO memory that loads and empties data on a first-in/first-out basis. It utilizes a 9-bit wide data array to allow for control and parity bits at the user’s option. This is useful in data communications applications where a parity bit is needed for transmission/recepti
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 7280L15PA |
| Product Name | 256 x 9 DualAsync FIFO, 5.0V |
| Memory Category | FIFO |
| Logic Family | TTL |
| Access Time | 15 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 2 kbits |