Integrated Device Technology Logic - Logic - FIFOs Memory - 72403L15P 72403L15P

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776620-72403L15P Series: 7200 Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MHz Function: Asynchronous Memory Size: 256 (64 x 4) Access Time: 40ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: 72403L Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): SN74ALS234N; 54F413DM; 54F413DMQB; 72403L15DG; Introduction Date: September 01, 1996 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776620-72403L15P Series: 7200 Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MHz Function: Asynchronous Memory Size: 256 (64 x 4) Access Time: 40ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: 72403L Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): SN74ALS234N; 54F413DM; 54F413DMQB; 72403L15DG; Introduction Date: September 01, 1996 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 72403L15P - 776620-72403L15P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72403L15P
776620-72403L15P
Logic - Logic - FIFOs Memory - 72403L15P 776620-72403L15P
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776620-72403L15P Series: 7200 Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MHz Function: Asynchronous Memory Size: 256 (64 x 4) Access Time: 40ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: 72403L Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): SN74ALS234N; 54F413DM; 54F413DMQB; 72403L15DG; Introduction Date: September 01, 1996 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776620-72403L15P
Series: 7200
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 15MHz
Function: Asynchronous
Memory Size: 256 (64 x 4)
Access Time: 40ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: 72403L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Maximum Supply Current: 35mA
Alternative Parts (Cross-Reference): SN74ALS234N; 54F413DM; 54F413DMQB; 72403L15DG;
Introduction Date: September 01, 1996
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 776620-72403L15P
Product Name Logic - Logic - FIFOs Memory - 72403L15P
Memory Category FIFO
Data Rate 15 MHz
Access Time 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74V293 65536 x 18 Synchronous FIFO Memory - SN74V293-15PZAG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
6 suppliers
Memory - 27S25ADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers