Integrated Device Technology 2K x 36 SyncFIFO, 5.0V 723651L20PFGI8

Description
The 723651 is a 2K x 36 Sync FIFO memory that supports clock frequencies up to 67 MHz and has read access times as fast as 12ns. The FIFO memory has retransmit capability, which allows previously read data to be accessed again. Communication between each port may take place with two 36-bit mailbox registers. All data transfers through a port are gated to the LOW -to- HIGH transition of a continuous port clock by enable signals.
Datasheet
Description
The 723651 is a 2K x 36 Sync FIFO memory that supports clock frequencies up to 67 MHz and has read access times as fast as 12ns. The FIFO memory has retransmit capability, which allows previously read data to be accessed again. Communication between each port may take place with two 36-bit mailbox registers. All data transfers through a port are gated to the LOW -to- HIGH transition of a continuous port clock by enable signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 36 SyncFIFO, 5.0V - 723651L20PFGI8 - Integrated Device Technology
San Jose, CA, USA
2K x 36 SyncFIFO, 5.0V
723651L20PFGI8
2K x 36 SyncFIFO, 5.0V 723651L20PFGI8
The 723651 is a 2K x 36 Sync FIFO memory that supports clock frequencies up to 67 MHz and has read access times as fast as 12ns. The FIFO memory has retransmit capability, which allows previously read data to be accessed again. Communication between each port may take place with two 36-bit mailbox registers. All data transfers through a port are gated to the LOW -to- HIGH transition of a continuous port clock by enable signals.

The 723651 is a 2K x 36 Sync FIFO memory that supports clock frequencies up to 67 MHz and has read access times as fast as 12ns. The FIFO memory has retransmit capability, which allows previously read data to be accessed again. Communication between each port may take place with two 36-bit mailbox registers. All data transfers through a port are gated to the LOW -to- HIGH transition of a continuous port clock by enable signals.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 723651L20PFGI8
Product Name 2K x 36 SyncFIFO, 5.0V
Memory Category FIFO
Logic Family TTL
Data Rate 50 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 72 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - SN74ACT7203L25RJ - 909268-SN74ACT7203L25RJ - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28486511 B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers