Integrated Device Technology 4K x 18 SyncFIFO, 5.0V 72245LB25TF

Description
The 72245 is a 4K x 8 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The read clock can be tied to the write clock for single clock operation or the two clocks can run asynchronous of one another for dual-clock operation. These devices are depth expandable using a Daisy-Chain technique.
Datasheet
Description
The 72245 is a 4K x 8 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The read clock can be tied to the write clock for single clock operation or the two clocks can run asynchronous of one another for dual-clock operation. These devices are depth expandable using a Daisy-Chain technique.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4K x 18 SyncFIFO, 5.0V - 72245LB25TF - Integrated Device Technology
San Jose, CA, USA
4K x 18 SyncFIFO, 5.0V
72245LB25TF
4K x 18 SyncFIFO, 5.0V 72245LB25TF
The 72245 is a 4K x 8 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The read clock can be tied to the write clock for single clock operation or the two clocks can run asynchronous of one another for dual-clock operation. These devices are depth expandable using a Daisy-Chain technique.

The 72245 is a 4K x 8 First-In, First-Out memory with clocked read and write controls and would be useful for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. These FIFOs have 18-bit input and output ports. The read clock can be tied to the write clock for single clock operation or the two clocks can run asynchronous of one another for dual-clock operation. These devices are depth expandable using a Daisy-Chain technique.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72245LB25TF
Product Name 4K x 18 SyncFIFO, 5.0V
Memory Category FIFO
Logic Family TTL
Data Rate 40 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 27C512-55DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 8611200245-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers