Integrated Device Technology 16K x 9 AsyncFIFO, 5.0V 7206L50P

Description
The 7206 is a 16K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Request a Quote Datasheet
Description
The 7206 is a 16K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16K x 9 AsyncFIFO, 5.0V - 7206L50P - Integrated Device Technology
San Jose, CA, USA
16K x 9 AsyncFIFO, 5.0V
7206L50P
16K x 9 AsyncFIFO, 5.0V 7206L50P
The 7206 is a 16K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

The 7206 is a 16K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

Supplier's Site Datasheet
Logic - Logic - FIFOs Memory - 7206L50P - 776615-7206L50P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7206L50P
776615-7206L50P
Logic - Logic - FIFOs Memory - 7206L50P 776615-7206L50P
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776615-7206L50P Series: 7200 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MHz Function: Asynchronous Memory Size: 144K (16K x 9) Access Time: 50ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Family Name: 7206L Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Maximum Supply Current: 120mA Alternative Parts (Cross-Reference): 7206L20PI; 7206L20P; 7206L25P; 7206L25PI; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776615-7206L50P
Series: 7200
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 28-DIP (0.600", 15.24mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 15MHz
Function: Asynchronous
Memory Size: 144K (16K x 9)
Access Time: 50ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Family Name: 7206L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PDIP
Maximum Supply Current: 120mA
Alternative Parts (Cross-Reference): 7206L20PI; 7206L20P; 7206L25P; 7206L25PI;
Introduction Date: December 01, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 7206L50P 776615-7206L50P
Product Name 16K x 9 AsyncFIFO, 5.0V Logic - Logic - FIFOs Memory - 7206L50P
Memory Category FIFO FIFO
Logic Family TTL
Access Time 50 ns 50 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 144 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
 - 27S03/BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
2 suppliers
SN74V293 65536 x 18 Synchronous FIFO Memory - SN74V293-15PZAG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
6 suppliers
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details