Integrated Device Technology 8K x 9 AsyncFIFO, 5.0V 7205L35J8

Description
The 7205 is a 8K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Request a Quote Datasheet
Description
The 7205 is a 8K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8K x 9 AsyncFIFO, 5.0V - 7205L35J8 - Integrated Device Technology
San Jose, CA, USA
8K x 9 AsyncFIFO, 5.0V
7205L35J8
8K x 9 AsyncFIFO, 5.0V 7205L35J8
The 7205 is a 8K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

The 7205 is a 8K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

Supplier's Site Datasheet
Logic - Logic - FIFOs Memory - 7205L35J8 - 764714-7205L35J8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7205L35J8
764714-7205L35J8
Logic - Logic - FIFOs Memory - 7205L35J8 764714-7205L35J8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764714-7205L35J8 Series: 7200 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 22.22MHz Function: Asynchronous Memory Size: 72K (8K x 9) Access Time: 35ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Family Name: 7205L Categories: Integrated Circuits (ICs) Manufacturer Package: 32-PLCC (14x11.46) Maximum Supply Current: 120mA Alternative Parts (Cross-Reference): 7205L50J8; 7205L25J8; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764714-7205L35J8
Series: 7200
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 32-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 22.22MHz
Function: Asynchronous
Memory Size: 72K (8K x 9)
Access Time: 35ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Family Name: 7205L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-PLCC (14x11.46)
Maximum Supply Current: 120mA
Alternative Parts (Cross-Reference): 7205L50J8; 7205L25J8;
Introduction Date: December 01, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 7205L35J8 764714-7205L35J8
Product Name 8K x 9 AsyncFIFO, 5.0V Logic - Logic - FIFOs Memory - 7205L35J8
Memory Category FIFO FIFO
Logic Family TTL
Access Time 35 ns 35 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 72 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - A2C00045122 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers