Integrated Device Technology Logic - Logic - FIFOs Memory - 7205L25TPI 7205L25TPI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764713-7205L25TPI Series: 7200 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 28-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 28.5MHz Function: Asynchronous Memory Size: 72K (8K x 9) Access Time: 25ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: 7205L Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Maximum Supply Current: 120mA Alternative Parts (Cross-Reference): 7205L50TP; 7205L25TP; 7205L35TP; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764713-7205L25TPI Series: 7200 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 28-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 28.5MHz Function: Asynchronous Memory Size: 72K (8K x 9) Access Time: 25ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: 7205L Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Maximum Supply Current: 120mA Alternative Parts (Cross-Reference): 7205L50TP; 7205L25TP; 7205L35TP; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7205L25TPI - 764713-7205L25TPI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7205L25TPI
764713-7205L25TPI
Logic - Logic - FIFOs Memory - 7205L25TPI 764713-7205L25TPI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764713-7205L25TPI Series: 7200 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 28-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 28.5MHz Function: Asynchronous Memory Size: 72K (8K x 9) Access Time: 25ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: 7205L Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Maximum Supply Current: 120mA Alternative Parts (Cross-Reference): 7205L50TP; 7205L25TP; 7205L35TP; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764713-7205L25TPI
Series: 7200
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 28-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 28.5MHz
Function: Asynchronous
Memory Size: 72K (8K x 9)
Access Time: 25ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: 7205L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PDIP
Maximum Supply Current: 120mA
Alternative Parts (Cross-Reference): 7205L50TP; 7205L25TP; 7205L35TP;
Introduction Date: December 01, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 764713-7205L25TPI
Product Name Logic - Logic - FIFOs Memory - 7205L25TPI
Memory Category FIFO
Data Rate 28 MHz
Access Time 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 28C17A-15I/L - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 16 kbits
View Details
Memory - 1882457 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers