Integrated Device Technology 4K x 9 AsyncFIFO, 5.0V 7204L30DB

Description
The 7204 is a 4K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Request a Quote Datasheet
Description
The 7204 is a 4K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4K x 9 AsyncFIFO, 5.0V - 7204L30DB - Integrated Device Technology
San Jose, CA, USA
4K x 9 AsyncFIFO, 5.0V
7204L30DB
4K x 9 AsyncFIFO, 5.0V 7204L30DB
The 7204 is a 4K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

The 7204 is a 4K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

Supplier's Site Datasheet
Logic - Logic - FIFOs Memory - 7204L30DB - 776607-7204L30DB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7204L30DB
776607-7204L30DB
Logic - Logic - FIFOs Memory - 7204L30DB 776607-7204L30DB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776607-7204L30DB Series: 7200 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 28-CDIP (0.600", 15.24mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 25MHz Function: Asynchronous Memory Size: 36K (4K x 9) Access Time: 30ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Family Name: 7204L Categories: Integrated Circuits (ICs) Manufacturer Package: 28-CerDip Maximum Supply Current: 150mA Alternative Parts (Cross-Reference): CY7C433-30DMB; MMCPEV40/883; AM7204A-50PC; 7204L15PI; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776607-7204L30DB
Series: 7200
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 28-CDIP (0.600", 15.24mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 25MHz
Function: Asynchronous
Memory Size: 36K (4K x 9)
Access Time: 30ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Family Name: 7204L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-CerDip
Maximum Supply Current: 150mA
Alternative Parts (Cross-Reference): CY7C433-30DMB; MMCPEV40/883; AM7204A-50PC; 7204L15PI;
Introduction Date: December 01, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 7204L30DB 776607-7204L30DB
Product Name 4K x 9 AsyncFIFO, 5.0V Logic - Logic - FIFOs Memory - 7204L30DB
Memory Category FIFO FIFO
Logic Family TTL
Access Time 30 ns 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Density 36 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00063405 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116SA45TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details