Integrated Device Technology Logic - Logic - FIFOs Memory - 7203L20TP 7203L20TP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 197939-7203L20TP Packaging: Tube/Rail Mounting: Through Hole Data Rate: 33.3MHz Memory Size: 18K (2K x 9) Access Time: 20ns Current - Supply (Max): 120mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 197939-7203L20TP Packaging: Tube/Rail Mounting: Through Hole Data Rate: 33.3MHz Memory Size: 18K (2K x 9) Access Time: 20ns Current - Supply (Max): 120mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7203L20TP - 197939-7203L20TP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7203L20TP
197939-7203L20TP
Logic - Logic - FIFOs Memory - 7203L20TP 197939-7203L20TP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 197939-7203L20TP Packaging: Tube/Rail Mounting: Through Hole Data Rate: 33.3MHz Memory Size: 18K (2K x 9) Access Time: 20ns Current - Supply (Max): 120mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 197939-7203L20TP
Packaging: Tube/Rail
Mounting: Through Hole
Data Rate: 33.3MHz
Memory Size: 18K (2K x 9)
Access Time: 20ns
Current - Supply (Max): 120mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PDIP
Purpose: Asynchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 197939-7203L20TP
Product Name Logic - Logic - FIFOs Memory - 7203L20TP
Memory Category FIFO
Data Rate 33 MHz
Access Time 20 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 4720BDM - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
SN74V3690 32768 x 36 Synchronous FIFO Memory - SN74V3690-7PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
4 suppliers
Memory - 2346575 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers