Integrated Device Technology Logic - Logic - FIFOs Memory - 7202LA50TP 7202LA50TP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764711-7202LA50TP Series: 7200 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MHz Function: Asynchronous Memory Size: 9K (1K x 9) Access Time: 50ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Maximum Supply Current: 80mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764711-7202LA50TP Series: 7200 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MHz Function: Asynchronous Memory Size: 9K (1K x 9) Access Time: 50ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Maximum Supply Current: 80mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7202LA50TP - 764711-7202LA50TP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7202LA50TP
764711-7202LA50TP
Logic - Logic - FIFOs Memory - 7202LA50TP 764711-7202LA50TP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764711-7202LA50TP Series: 7200 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15MHz Function: Asynchronous Memory Size: 9K (1K x 9) Access Time: 50ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Maximum Supply Current: 80mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764711-7202LA50TP
Series: 7200
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 28-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 15MHz
Function: Asynchronous
Memory Size: 9K (1K x 9)
Access Time: 50ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PDIP
Maximum Supply Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 764711-7202LA50TP
Product Name Logic - Logic - FIFOs Memory - 7202LA50TP
Memory Category FIFO
Data Rate 15 MHz
Access Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - 28C64A-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers