Integrated Device Technology 1K x 9 AsyncFIFO, 5.0V 7202LA12TPG

Description
The 7202 is a 1K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Request a Quote Datasheet
Description
The 7202 is a 1K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1K x 9 AsyncFIFO, 5.0V - 7202LA12TPG - Integrated Device Technology
San Jose, CA, USA
1K x 9 AsyncFIFO, 5.0V
7202LA12TPG
1K x 9 AsyncFIFO, 5.0V 7202LA12TPG
The 7202 is a 1K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

The 7202 is a 1K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.

Supplier's Site Datasheet
FIFO Memory - 2628980 - RS Components, Ltd.
Corby, Northants, United Kingdom
FIFO Memory
2628980
FIFO Memory 2628980
7202 1024 X 9 ASYNCHRONOUS FIFO

7202 1024 X 9 ASYNCHRONOUS FIFO

Supplier's Site
FIFO Memory - 2628981 - RS Components, Ltd.
Corby, Northants, United Kingdom
FIFO Memory
2628981
FIFO Memory 2628981
7202 1024 X 9 ASYNCHRONOUS FIFO

7202 1024 X 9 ASYNCHRONOUS FIFO

Supplier's Site
FIFO Memory - 2628981P - RS Components, Ltd.
Corby, Northants, United Kingdom
FIFO Memory
2628981P
FIFO Memory 2628981P
7202 1024 X 9 ASYNCHRONOUS FIFO

7202 1024 X 9 ASYNCHRONOUS FIFO

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd.
Product Category Memory Chips Memory Chips
Product Number 7202LA12TPG 2628980
Product Name 1K x 9 AsyncFIFO, 5.0V FIFO Memory
Memory Category FIFO FIFO
Logic Family TTL
Access Time 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 9 kbits
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details