Integrated Device Technology 3.3V 512K x 18 Synchronous 3.3V I/O PipeLined SRAM 71V67803S166PFG

Description
The 71V67803 3.3V CMOS SRAM is organized as 512K x 18. The 71V67803 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Request a Quote Datasheet
Description
The 71V67803 3.3V CMOS SRAM is organized as 512K x 18. The 71V67803 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 512K x 18 Synchronous 3.3V I/O PipeLined SRAM - 71V67803S166PFG - Integrated Device Technology
San Jose, CA, USA
3.3V 512K x 18 Synchronous 3.3V I/O PipeLined SRAM
71V67803S166PFG
3.3V 512K x 18 Synchronous 3.3V I/O PipeLined SRAM 71V67803S166PFG
The 71V67803 3.3V CMOS SRAM is organized as 512K x 18. The 71V67803 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

The 71V67803 3.3V CMOS SRAM is organized as 512K x 18. The 71V67803 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet
Memory IC and Storage Component - 774-71V67803S166PFG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71V67803S166PFG
Memory IC and Storage Component 774-71V67803S166PFG
IC SRAM 9MBIT PARALLEL 100TQFP Product overview: 71V67803S166PFG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V67803S166PFG can be used for catalog matching and distributor lookup.

IC SRAM 9MBIT PARALLEL 100TQFP Product overview: 71V67803S166PFG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V67803S166PFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V67803S166PFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V67803S166PFG
Integrated Circuits (ICs) - Memory - Memory 71V67803S166PFG
IC SRAM 9MBIT PARALLEL 100TQFP

IC SRAM 9MBIT PARALLEL 100TQFP

Supplier's Site
Memory - 71V67803S166PFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 166 MHz 3.5 ns 100-TQFP (14x14)

SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 166 MHz 3.5 ns 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V67803S166PFG 774-71V67803S166PFG 71V67803S166PFG 71V67803S166PFG
Product Name 3.3V 512K x 18 Synchronous 3.3V I/O PipeLined SRAM Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Data Rate 166 MHz 166 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512 kbits 9000 kbits 9000 kbits
Number of Words 256 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - CY14B108K-ZS25XI - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type SOP; TSOP; PG-TSOP-44
View Details
4 suppliers
 - 27LS07DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers