Integrated Device Technology 3.3V 256K x 36 ZBT Synchronous 3.3V I/O Flowthrough SRAM 71V65703S80BQ8

Description
The 71V65703 3.3V CMOS SRAM is organized as 256K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65703 contain address, data-in and control signal registers. The outputs are flow-through (no output data register). In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .
Datasheet
Description
The 71V65703 3.3V CMOS SRAM is organized as 256K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65703 contain address, data-in and control signal registers. The outputs are flow-through (no output data register). In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 256K x 36 ZBT Synchronous 3.3V I/O Flowthrough SRAM - 71V65703S80BQ8 - Integrated Device Technology
San Jose, CA, USA
3.3V 256K x 36 ZBT Synchronous 3.3V I/O Flowthrough SRAM
71V65703S80BQ8
3.3V 256K x 36 ZBT Synchronous 3.3V I/O Flowthrough SRAM 71V65703S80BQ8
The 71V65703 3.3V CMOS SRAM is organized as 256K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65703 contain address, data-in and control signal registers. The outputs are flow-through (no output data register). In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .

The 71V65703 3.3V CMOS SRAM is organized as 256K x 36. It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround. The 71V65703 contain address, data-in and control signal registers. The outputs are flow-through (no output data register). In the burst mode, it can provide four cycles of data for a single address presented to the SRAM .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V65703S80BQ8
Product Name 3.3V 256K x 36 ZBT Synchronous 3.3V I/O Flowthrough SRAM
Memory Category SRAM Chip
Cycle Time 80 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 256 kbits
Number of Words 256 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S47AFM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 93Z451LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers