Integrated Device Technology Integrated Circuits (ICs) - Memory - Memory 71V65602S133PF

Description
256K X 36 3.3V Synchronous ZBT SRAM 2.5V I/O, Burst Counter Pipelined Output
Request a Quote Datasheet
Description
256K X 36 3.3V Synchronous ZBT SRAM 2.5V I/O, Burst Counter Pipelined Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 71V65602S133PF - Rochester Electronics
Newburyport, MA, United States
256K X 36 3.3V Synchronous ZBT SRAM 2.5V I/O, Burst Counter Pipelined Output

256K X 36 3.3V Synchronous ZBT SRAM 2.5V I/O, Burst Counter Pipelined Output

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1377592-71V65602S133PF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1377592-71V65602S133PF
Integrated Circuits (ICs) - Memory - Memory 1377592-71V65602S133PF
Win Source Part Number: 1377592-71V65602S133 PF Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Mfr: IDT, Integrated Device Technology Inc Package: Bulk Product Status: Active Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Base Product Number: 71V65602 Technology: SRAM - Synchronous, SDR (ZBT) Mounting Type: Surface Mount HTSUS: 8542.32.0041 REACH Status: REACH Affected ECCN: 3A991B2A Voltage - Supply: 3.135V ~ 3.465V Memory Type: Volatile Memory Format: SRAM Memory Size: 9Mbit Memory Organization: 256K x 36 Memory Interface: Parallel Clock Frequency: 133 MHz Access Time: 4.2 ns

Win Source Part Number: 1377592-71V65602S133PF
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: IDT, Integrated Device Technology Inc
Package: Bulk
Product Status: Active
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Base Product Number: 71V65602
Technology: SRAM - Synchronous, SDR (ZBT)
Mounting Type: Surface Mount
HTSUS: 8542.32.0041
REACH Status: REACH Affected
ECCN: 3A991B2A
Voltage - Supply: 3.135V ~ 3.465V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 9Mbit
Memory Organization: 256K x 36
Memory Interface: Parallel
Clock Frequency: 133 MHz
Access Time: 4.2 ns

Buy Now Datasheet
Memory IC and Storage Component - 2020-71V65602S133PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-71V65602S133PF
Memory IC and Storage Component 2020-71V65602S133PF
IC SRAM 9MBIT PARALLEL 100TQFP Product overview: 71V65602S133PF from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-71V65602S133PF can be used for catalog matching and distributor lookup.

IC SRAM 9MBIT PARALLEL 100TQFP Product overview: 71V65602S133PF from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-71V65602S133PF can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 71V65602S133PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 133 MHz 4.2 ns 100-TQFP (14x14)

SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 133 MHz 4.2 ns 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V65602S133PF 1377592-71V65602S133PF 2020-71V65602S133PF 71V65602S133PF
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Package Type QFP; TQFP; TQFP100 QFP; Bulk QFP; 100-LQFP
Access Time 4.2 ns 4.2 ns 4.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - CY14B256L-SP45XCT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category NVSRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers