Integrated Device Technology Memory 71V632S7PFI

Description
SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 66 MHz 7 ns 100-TQFP (14x14)
Description
SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 66 MHz 7 ns 100-TQFP (14x14)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71V632S7PFI is a 64K x 32-bit synchronous SRAM memory device that operates at a voltage of 3.3V. It features a clock access time of 7 nanoseconds, allowing for a maximum operating frequency of 66 MHz. This memory is designed with pipelined outputs and supports burst mode operation, providing efficient data access for high-performance applications. The device includes single-cycle deselect functionality and is compatible with Micron's MT58LC64K32D7LG-XX. It also features self-timed write cycles with global write control and byte write enable options, enhancing flexibility in data handling. The power-down mode is controlled via a ZZ input, which helps in power management. Packaged in a 100-pin thin quad flatpack (TQFP), the IDT71V632 is suitable for both commercial and industrial temperature ranges, making it versatile for various applications, including desktop and notebook systems. This product is particularly beneficial for system designers looking for high-speed memory solutions with robust performance characteristics.

Datasheet Summary
Powered by GS/AI

The IDT71V632S7PFI is a 64K x 32-bit synchronous SRAM memory device that operates at a voltage of 3.3V. It features a clock access time of 7 nanoseconds, allowing for a maximum operating frequency of 66 MHz. This memory is designed with pipelined outputs and supports burst mode operation, providing efficient data access for high-performance applications. The device includes single-cycle deselect functionality and is compatible with Micron's MT58LC64K32D7LG-XX. It also features self-timed write cycles with global write control and byte write enable options, enhancing flexibility in data handling. The power-down mode is controlled via a ZZ input, which helps in power management. Packaged in a 100-pin thin quad flatpack (TQFP), the IDT71V632 is suitable for both commercial and industrial temperature ranges, making it versatile for various applications, including desktop and notebook systems. This product is particularly beneficial for system designers looking for high-speed memory solutions with robust performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
Memory - 71V632S7PFI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 66 MHz 7 ns 100-TQFP (14x14)

SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 66 MHz 7 ns 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number 71V632S7PFI
Product Name Memory
Memory Category SRAM; SRAM Chip
Access Time 7 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V016SA20PHGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93L422DM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers