Integrated Device Technology 2K x 8 3.3V Dual-Port RAM 71V321L25TF

Description
The 71V321 is a high-speed 2K x 8 Dual-Port Static RAMs with internal interrupt logic for interprocessor communications. The device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 71V321 is a high-speed 2K x 8 Dual-Port Static RAMs with internal interrupt logic for interprocessor communications. The device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 8 3.3V Dual-Port RAM - 71V321L25TF - Integrated Device Technology
San Jose, CA, USA
2K x 8 3.3V Dual-Port RAM
71V321L25TF
2K x 8 3.3V Dual-Port RAM 71V321L25TF
The 71V321 is a high-speed 2K x 8 Dual-Port Static RAMs with internal interrupt logic for interprocessor communications. The device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.

The 71V321 is a high-speed 2K x 8 Dual-Port Static RAMs with internal interrupt logic for interprocessor communications. The device provides two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 71V321L25TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
71V321L25TF
Integrated Circuits (ICs) - Memory 71V321L25TF
IC SRAM 16KBIT PARALLEL 64TQFP

IC SRAM 16KBIT PARALLEL 64TQFP

Supplier's Site
Memory - 71V321L25TF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 25 ns 64-TQFP (10x10)

SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 25 ns 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 71V321L25TF 71V321L25TF 71V321L25TF
Product Name 2K x 8 3.3V Dual-Port RAM Integrated Circuits (ICs) - Memory Memory
Memory Category DPRAM Volatile; SRAM Chip SRAM; SRAM Chip
Logic Family TTL
Access Time 25 ns 25 ns 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 16 kbits 16 kbits 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA20SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Memory - Controllers - BQ2201SNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 627554400A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers