Integrated Device Technology 1K x 8 3.3V Dual-Port RAM 71V30S55TFG8

Description
The 71V30 high-speed 1K x 8 Dual-Port Static RAM is designed to be used as a stand-alone 8-bit Dual-Port SRAM . It has two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 71V30 high-speed 1K x 8 Dual-Port Static RAM is designed to be used as a stand-alone 8-bit Dual-Port SRAM . It has two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1K x 8 3.3V Dual-Port RAM - 71V30S55TFG8 - Integrated Device Technology
San Jose, CA, USA
1K x 8 3.3V Dual-Port RAM
71V30S55TFG8
1K x 8 3.3V Dual-Port RAM 71V30S55TFG8
The 71V30 high-speed 1K x 8 Dual-Port Static RAM is designed to be used as a stand-alone 8-bit Dual-Port SRAM . It has two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.

The 71V30 high-speed 1K x 8 Dual-Port Static RAM is designed to be used as a stand-alone 8-bit Dual-Port SRAM . It has two independent ports with separate control, address, and I/O pins that permit independent, asynchronous access for reads or writes to any location in memory. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V30S55TFG8
Product Name 1K x 8 3.3V Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 55 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - 793.846-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8981702YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 256 kbits
View Details