Integrated Device Technology 3.3V, 32K X 8 Asynchronous Static RAM 71V256SA15PZGI

Description
The 71V256SA 3.3V CMOS Asynchronous SRAM is organized as 32K x 8. When in standby mode, its very low power characteristics contribute to extended battery life. Under full standby mode ( CS at CMOS level, f=0), power consumption is guaranteed to be less than 6.6mW. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Request a Quote Datasheet
Description
The 71V256SA 3.3V CMOS Asynchronous SRAM is organized as 32K x 8. When in standby mode, its very low power characteristics contribute to extended battery life. Under full standby mode ( CS at CMOS level, f=0), power consumption is guaranteed to be less than 6.6mW. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V, 32K X 8 Asynchronous Static RAM - 71V256SA15PZGI - Integrated Device Technology
San Jose, CA, USA
3.3V, 32K X 8 Asynchronous Static RAM
71V256SA15PZGI
3.3V, 32K X 8 Asynchronous Static RAM 71V256SA15PZGI
The 71V256SA 3.3V CMOS Asynchronous SRAM is organized as 32K x 8. When in standby mode, its very low power characteristics contribute to extended battery life. Under full standby mode ( CS at CMOS level, f=0), power consumption is guaranteed to be less than 6.6mW. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

The 71V256SA 3.3V CMOS Asynchronous SRAM is organized as 32K x 8. When in standby mode, its very low power characteristics contribute to extended battery life. Under full standby mode ( CS at CMOS level, f=0), power consumption is guaranteed to be less than 6.6mW. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

Supplier's Site Datasheet
Memory - SRAM - 71V256SA15PZGI - 138515-71V256SA15PZGI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71V256SA15PZGI
138515-71V256SA15PZGI
Memory - SRAM - 71V256SA15PZGI 138515-71V256SA15PZGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 138515-71V256SA15PZG I Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 138515-71V256SA15PZGI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 15ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 71V256SA15PZGI 138515-71V256SA15PZGI
Product Name 3.3V, 32K X 8 Asynchronous Static RAM Memory - SRAM - 71V256SA15PZGI
Memory Category SRAM Chip Volatile; SRAM Chip
Access Time 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256 kbits
Number of Words 32 k
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers
Memory - 315-1345-000 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details