Integrated Device Technology Integrated Circuits (ICs) - Memory 71V256SA10PZG

Description
IC SRAM 256KBIT PARALLEL 28TSOP
Description
IC SRAM 256KBIT PARALLEL 28TSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71V256SA10PZG is a 256K (32K x 8-bit) high-speed static RAM designed for applications requiring fast access times and low power consumption. It operates with a single 3.3V (±0.3V) power supply and is available in both commercial (0°C to +70°C) and industrial (,Äì40°C to +85°C) temperature ranges. The device features access times of 10ns, making it suitable for high-performance processor secondary cache applications. This SRAM is packaged in a compact 28-pin 300 mil SOJ or TSOP Type I, allowing for space-efficient layouts. It has a low standby current of 2mA in full standby mode, contributing to extended battery life in portable applications. The inputs and outputs are LVTTL-compatible, ensuring compatibility with modern digital systems. Overall, the IDT71V256SA10PZG is a reliable choice for engineers seeking a fast and efficient memory solution for their projects.

Datasheet Summary
Powered by GS/AI

The IDT71V256SA10PZG is a 256K (32K x 8-bit) high-speed static RAM designed for applications requiring fast access times and low power consumption. It operates with a single 3.3V (±0.3V) power supply and is available in both commercial (0°C to +70°C) and industrial (,Äì40°C to +85°C) temperature ranges. The device features access times of 10ns, making it suitable for high-performance processor secondary cache applications. This SRAM is packaged in a compact 28-pin 300 mil SOJ or TSOP Type I, allowing for space-efficient layouts. It has a low standby current of 2mA in full standby mode, contributing to extended battery life in portable applications. The inputs and outputs are LVTTL-compatible, ensuring compatibility with modern digital systems. Overall, the IDT71V256SA10PZG is a reliable choice for engineers seeking a fast and efficient memory solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 71V256SA10PZG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
71V256SA10PZG
Integrated Circuits (ICs) - Memory 71V256SA10PZG
IC SRAM 256KBIT PARALLEL 28TSOP

IC SRAM 256KBIT PARALLEL 28TSOP

Supplier's Site
Memory - 71V256SA10PZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 10 ns 28-TSOP

SRAM - Asynchronous Memory IC 256Kbit Parallel 10 ns 28-TSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 71V256SA10PZG 71V256SA10PZG
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 28302961 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - EEPROM - 24C02-I/P - 854722-24C02-I/P - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers