Integrated Device Technology 3.3V 128K x 8 Asynchronous Static RAM Center Power & Ground Pinout 71V124SA12PHGI

Description
The 71V124 3.3V CMOS SRAM is organized as 128K x 8. The JEDEC center power/ GND pinout reduces noise generation and improves system performance. All bidirectional inputs and outputs of the 71V124 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Datasheet
Description
The 71V124 3.3V CMOS SRAM is organized as 128K x 8. The JEDEC center power/ GND pinout reduces noise generation and improves system performance. All bidirectional inputs and outputs of the 71V124 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 128K x 8 Asynchronous Static RAM Center Power & Ground Pinout - 71V124SA12PHGI - Integrated Device Technology
San Jose, CA, USA
3.3V 128K x 8 Asynchronous Static RAM Center Power & Ground Pinout
71V124SA12PHGI
3.3V 128K x 8 Asynchronous Static RAM Center Power & Ground Pinout 71V124SA12PHGI
The 71V124 3.3V CMOS SRAM is organized as 128K x 8. The JEDEC center power/ GND pinout reduces noise generation and improves system performance. All bidirectional inputs and outputs of the 71V124 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

The 71V124 3.3V CMOS SRAM is organized as 128K x 8. The JEDEC center power/ GND pinout reduces noise generation and improves system performance. All bidirectional inputs and outputs of the 71V124 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V124SA12PHGI
Product Name 3.3V 128K x 8 Asynchronous Static RAM Center Power & Ground Pinout
Memory Category SRAM Chip
Access Time 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1024 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 448-CY14V101QS-SE108XQTTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
3 suppliers
Memory - 71T75702S75PFGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 7.5 ns
Density 18000 kbits
View Details