Integrated Device Technology 3.3V 64K x 16 Bit Asynchronous Static RAM 71V016SA20BF

Description
The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet
Description
The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 64K x 16 Bit Asynchronous Static RAM - 71V016SA20BF - Integrated Device Technology
San Jose, CA, USA
3.3V 64K x 16 Bit Asynchronous Static RAM
71V016SA20BF
3.3V 64K x 16 Bit Asynchronous Static RAM 71V016SA20BF
The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

The 71V016 3.3V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71V016 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71V016SA20BF
Product Name 3.3V 64K x 16 Bit Asynchronous Static RAM
Memory Category SRAM Chip
Access Time 20 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1024 kbits
Number of Words 64 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA35SOG1 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 575-A0020-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers