Integrated Device Technology 2.5V 1M x 18 ZBT Synchronous 2.5V I/O Flow-through SRAM 71T75902S75PFG8

Description
The 71T75902 2.5V CMOS Synchronous SRAM organized as 1M x 18 (18 Megabit). It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround.
Request a Quote Datasheet
Description
The 71T75902 2.5V CMOS Synchronous SRAM organized as 1M x 18 (18 Megabit). It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V 1M x 18 ZBT Synchronous 2.5V I/O Flow-through SRAM - 71T75902S75PFG8 - Integrated Device Technology
San Jose, CA, USA
2.5V 1M x 18 ZBT Synchronous 2.5V I/O Flow-through SRAM
71T75902S75PFG8
2.5V 1M x 18 ZBT Synchronous 2.5V I/O Flow-through SRAM 71T75902S75PFG8
The 71T75902 2.5V CMOS Synchronous SRAM organized as 1M x 18 (18 Megabit). It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround.

The 71T75902 2.5V CMOS Synchronous SRAM organized as 1M x 18 (18 Megabit). It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus it has been given the name ZBTTM , or Zero Bus Turnaround.

Supplier's Site Datasheet
Memory - SRAM - 71T75902S75PFG8 - 137103-71T75902S75PFG8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71T75902S75PFG8
137103-71T75902S75PFG8
Memory - SRAM - 71T75902S75PFG8 137103-71T75902S75PFG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 137103-71T75902S75PF G8 Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Synchronous ZBT Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 7.5ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.375 V to 2.625 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 137103-71T75902S75PFG8
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Synchronous ZBT
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 7.5ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 2.375 V to 2.625 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 71T75902S75PFG8 137103-71T75902S75PFG8
Product Name 2.5V 1M x 18 ZBT Synchronous 2.5V I/O Flow-through SRAM Memory - SRAM - 71T75902S75PFG8
Memory Category SRAM Chip Volatile; SRAM Chip
Cycle Time 75 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18432 kbits
Number of Words 1024 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14MB064J2-SXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details