The 71T75802 2.5V CMOS Synchronous SRAM organized as 1M x 18 (18 Megabit). It is designed to eliminate dead bus cycles when turning the bus around between reads and writes, or writes and reads. Thus, it has been given the name ZBTTM , or Zero Bus Turnaround. The 71T75802 contains data I/O, address and control signal registers.
IC SRAM 18MBIT PARALLEL 119PBGA Product overview: 71T75802S150BG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71T75802S150BG can be used for catalog matching and distributor lookup.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 751475-71T75802S150B
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous ZBT
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 3.8ns
Categories: Integrated Circuits
Supplier Device Package: 119-PBGA (14x22)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Clock Frequency: 150MHz
Memory Interface: Parallel
Manufacturer Package: 119-BGA
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: IDT71T75
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 2.625V
SRAM - Synchronous, SDR (ZBT) Memory IC 18Mbit Parallel 150 MHz 3.8 ns 119-PBGA (14x22)
IC SRAM 18MBIT PARALLEL 119PBGA
IC SRAM 18MBIT PARALLEL 119PBGA
| Integrated Device Technology | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71T75802S150BG | 774-71T75802S150BG | 751475-71T75802S150BG | 71T75802S150BG | 71T75802S150BG | 71T75802S150BG |
| Product Name | 2.5V 1M X 18 ZBT Synchronous 2.5V I/O PipeLine SRAM | Memory IC and Storage Component | Memory - SRAM - 71T75802S150BG | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Synchronous, SDR (ZBT); SRAM Chip | Volatile; SRAM Chip |
| Data Rate | 150 MHz | 150 MHz | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 18432 kbits | 18000 kbits | 18000 kbits | 18000 kbits | ||
| Number of Words | 1024 k |