Integrated Device Technology Memory - SRAM - 7142SA100P 7142SA100P

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776562-7142SA100P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-DIP (0.600", 15.24mm) Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 100ns Part Status: Obsolete(EOL) Family Name: 7142SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel Manufacturer Package: 48-PDIP Alternative Parts (Cross-Reference): CY7C142-55PI; CY7C142-45PC; CY7C142-35PI; CY7C142-45PI; Introduction Date: October 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776562-7142SA100P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-DIP (0.600", 15.24mm) Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 100ns Part Status: Obsolete(EOL) Family Name: 7142SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel Manufacturer Package: 48-PDIP Alternative Parts (Cross-Reference): CY7C142-55PI; CY7C142-45PC; CY7C142-35PI; CY7C142-45PI; Introduction Date: October 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 7142SA100P - 776562-7142SA100P - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7142SA100P
776562-7142SA100P
Memory - SRAM - 7142SA100P 776562-7142SA100P
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776562-7142SA100P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-DIP (0.600", 15.24mm) Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 100ns Part Status: Obsolete(EOL) Family Name: 7142SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel Manufacturer Package: 48-PDIP Alternative Parts (Cross-Reference): CY7C142-55PI; CY7C142-45PC; CY7C142-35PI; CY7C142-45PI; Introduction Date: October 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776562-7142SA100P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-DIP (0.600", 15.24mm)
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 100ns
Part Status: Obsolete(EOL)
Family Name: 7142SA
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
Manufacturer Package: 48-PDIP
Alternative Parts (Cross-Reference): CY7C142-55PI; CY7C142-45PC; CY7C142-35PI; CY7C142-45PI;
Introduction Date: October 01, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 776562-7142SA100P
Product Name Memory - SRAM - 7142SA100P
Memory Category Volatile; SRAM Chip
Access Time 100 ns
Cycle Time 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14ME064J1-SXIT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category NVSRAM; SRAM Chip
Density 64 kbits
View Details
2 suppliers
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71V124SA15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details