Integrated Device Technology Memory - SRAM - 7134SA35P 7134SA35P

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776559-7134SA35P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-DIP (0.600", 15.24mm) Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 32Kb (4K x 8) Access Time: 35ns Part Status: Obsolete(EOL) Family Name: 7134SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Manufacturer Package: 48-PDIP Alternative Parts (Cross-Reference): CY7B134-25PI; CY7B134-35PI; CY7B134-55PI; CY7B134-25PC; Introduction Date: October 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776559-7134SA35P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-DIP (0.600", 15.24mm) Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 32Kb (4K x 8) Access Time: 35ns Part Status: Obsolete(EOL) Family Name: 7134SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Manufacturer Package: 48-PDIP Alternative Parts (Cross-Reference): CY7B134-25PI; CY7B134-35PI; CY7B134-55PI; CY7B134-25PC; Introduction Date: October 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 7134SA35P - 776559-7134SA35P - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7134SA35P
776559-7134SA35P
Memory - SRAM - 7134SA35P 776559-7134SA35P
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776559-7134SA35P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-DIP (0.600", 15.24mm) Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 32Kb (4K x 8) Access Time: 35ns Part Status: Obsolete(EOL) Family Name: 7134SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Manufacturer Package: 48-PDIP Alternative Parts (Cross-Reference): CY7B134-25PI; CY7B134-35PI; CY7B134-55PI; CY7B134-25PC; Introduction Date: October 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776559-7134SA35P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-DIP (0.600", 15.24mm)
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 32Kb (4K x 8)
Access Time: 35ns
Part Status: Obsolete(EOL)
Family Name: 7134SA
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
Manufacturer Package: 48-PDIP
Alternative Parts (Cross-Reference): CY7B134-25PI; CY7B134-35PI; CY7B134-55PI; CY7B134-25PC;
Introduction Date: October 01, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC - 66070567 - Radwell International
Willingboro, NJ, United States
Memory IC
66070567
Memory IC 66070567
DISCONTINUED BY MANUFACTURER, MULTI-PORT SRAM, 4KX8, 35NS, CMOS, PDIP48. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MULTI-PORT SRAM, 4KX8, 35NS, CMOS, PDIP48. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Memory Chips Memory Chips
Product Number 776559-7134SA35P 66070567
Product Name Memory - SRAM - 7134SA35P Memory IC
Memory Category Volatile; SRAM Chip SRAM Chip
Access Time 35 ns
Cycle Time 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8858702VA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 4 kbits
View Details
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details