Integrated Device Technology 4K x 8 Dual-Port RAM 7134LA70CB

Description
The 7134 is a high-speed 4K x 8 Dual-Port Static RAM designed to be used in systems where on-chip hardware port arbitration is not needed. This part lends itself to those systems which cannot tolerate wait states or are designed to be able to externally arbitrate or withstand contention when both sides simultaneously access the same Dual-Port RAM location. An automatic power down feature, controlled by CE , permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet
Description
The 7134 is a high-speed 4K x 8 Dual-Port Static RAM designed to be used in systems where on-chip hardware port arbitration is not needed. This part lends itself to those systems which cannot tolerate wait states or are designed to be able to externally arbitrate or withstand contention when both sides simultaneously access the same Dual-Port RAM location. An automatic power down feature, controlled by CE , permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4K x 8 Dual-Port RAM - 7134LA70CB - Integrated Device Technology
San Jose, CA, USA
4K x 8 Dual-Port RAM
7134LA70CB
4K x 8 Dual-Port RAM 7134LA70CB
The 7134 is a high-speed 4K x 8 Dual-Port Static RAM designed to be used in systems where on-chip hardware port arbitration is not needed. This part lends itself to those systems which cannot tolerate wait states or are designed to be able to externally arbitrate or withstand contention when both sides simultaneously access the same Dual-Port RAM location. An automatic power down feature, controlled by CE , permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

The 7134 is a high-speed 4K x 8 Dual-Port Static RAM designed to be used in systems where on-chip hardware port arbitration is not needed. This part lends itself to those systems which cannot tolerate wait states or are designed to be able to externally arbitrate or withstand contention when both sides simultaneously access the same Dual-Port RAM location. An automatic power down feature, controlled by CE , permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7134LA70CB
Product Name 4K x 8 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
Memory - 5962F1120202QXA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Density 72000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details