Integrated Device Technology 4K x 8 Dual-Port RAM w/Semaphore 71342LA70J

Description
The 71342 is a high-speed 4K x 8 Dual-Port Static RAM containing a fully independent semaphore logic block to assist in arbitrating between ports. This block contains unassigned flags which can be accessed by either side, however, only one side can control the flag at any time. An automatic power down feature, controlled by CE and SEM , permits the on-chip circuitry of each port to enter a very low standby power mode (both CE and SEM HIGH ).
Datasheet
Description
The 71342 is a high-speed 4K x 8 Dual-Port Static RAM containing a fully independent semaphore logic block to assist in arbitrating between ports. This block contains unassigned flags which can be accessed by either side, however, only one side can control the flag at any time. An automatic power down feature, controlled by CE and SEM , permits the on-chip circuitry of each port to enter a very low standby power mode (both CE and SEM HIGH ).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4K x 8 Dual-Port RAM w/Semaphore - 71342LA70J - Integrated Device Technology
San Jose, CA, USA
4K x 8 Dual-Port RAM w/Semaphore
71342LA70J
4K x 8 Dual-Port RAM w/Semaphore 71342LA70J
The 71342 is a high-speed 4K x 8 Dual-Port Static RAM containing a fully independent semaphore logic block to assist in arbitrating between ports. This block contains unassigned flags which can be accessed by either side, however, only one side can control the flag at any time. An automatic power down feature, controlled by CE and SEM , permits the on-chip circuitry of each port to enter a very low standby power mode (both CE and SEM HIGH ).

The 71342 is a high-speed 4K x 8 Dual-Port Static RAM containing a fully independent semaphore logic block to assist in arbitrating between ports. This block contains unassigned flags which can be accessed by either side, however, only one side can control the flag at any time. An automatic power down feature, controlled by CE and SEM , permits the on-chip circuitry of each port to enter a very low standby power mode (both CE and SEM HIGH ).

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71342LA70J
Product Name 4K x 8 Dual-Port RAM w/Semaphore
Memory Category DPRAM
Logic Family TTL
Access Time 70 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S35FM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type CFP24
View Details
2 suppliers
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Memory - A2C00058602 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers