Integrated Device Technology 2K x 8 Dual-Port RAM 7132SA100J

Description
The 7132 is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a " MASTER " Dual-Port RAM together with the 7142 " SLAVE " Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet
Description
The 7132 is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a " MASTER " Dual-Port RAM together with the 7142 " SLAVE " Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 8 Dual-Port RAM - 7132SA100J - Integrated Device Technology
San Jose, CA, USA
2K x 8 Dual-Port RAM
7132SA100J
2K x 8 Dual-Port RAM 7132SA100J
The 7132 is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a " MASTER " Dual-Port RAM together with the 7142 " SLAVE " Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

The 7132 is a high-speed 2K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a " MASTER " Dual-Port RAM together with the 7142 " SLAVE " Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7132SA100J
Product Name 2K x 8 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 100 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821601VXC - 5962R1821601VXC - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2000 kbits
Package Type CG-SSOP-16
View Details
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details