Integrated Device Technology 2K x 8 Dual-Port RAM w/Int 71321LA25PFI8

Description
The 71321 is a high-speed 2K x 8 Dual-Port Static RAM with internal interrupt logic for interprocessor communications. It is designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 71421 “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 71321 is a high-speed 2K x 8 Dual-Port Static RAM with internal interrupt logic for interprocessor communications. It is designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 71421 “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2K x 8 Dual-Port RAM w/Int - 71321LA25PFI8 - Integrated Device Technology
San Jose, CA, USA
2K x 8 Dual-Port RAM w/Int
71321LA25PFI8
2K x 8 Dual-Port RAM w/Int 71321LA25PFI8
The 71321 is a high-speed 2K x 8 Dual-Port Static RAM with internal interrupt logic for interprocessor communications. It is designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 71421 “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.

The 71321 is a high-speed 2K x 8 Dual-Port Static RAM with internal interrupt logic for interprocessor communications. It is designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 71421 “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 71321LA25PFI8
Product Name 2K x 8 Dual-Port RAM w/Int
Memory Category DPRAM
Logic Family TTL
Access Time 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers