Integrated Device Technology 1K x 8 Dual-Port RAM 7130LA55PF8

Description
The 7130 is a high-speed 1K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7140 “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Request a Quote Datasheet
Description
The 7130 is a high-speed 1K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7140 “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1K x 8 Dual-Port RAM - 7130LA55PF8 - Integrated Device Technology
San Jose, CA, USA
1K x 8 Dual-Port RAM
7130LA55PF8
1K x 8 Dual-Port RAM 7130LA55PF8
The 7130 is a high-speed 1K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7140 “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

The 7130 is a high-speed 1K x 8 Dual-Port Static RAM designed to be used as a stand-alone 8-bit Dual-Port RAM or as a “ MASTER ” Dual-Port RAM together with the 7140 “ SLAVE ” Dual-Port in 16-bit-or-more word width systems which would result in full-speed, error free operation without the need for additional discrete logic. An automatic power down feature, controlled by CE , permits the on chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

Supplier's Site Datasheet
Memory - SRAM - 7130LA55PF8 - 764680-7130LA55PF8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7130LA55PF8
764680-7130LA55PF8
Memory - SRAM - 7130LA55PF8 764680-7130LA55PF8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764680-7130LA55PF8 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 64-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 8Kb (1K x 8) Access Time: 55ns Family Name: 7130LA Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 64-TQFP (14x14) Alternative Parts (Cross-Reference): CY7C130-30PXC; CY7C131-25JXCT; CY7C131-35NXI; Introduction Date: January 21, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764680-7130LA55PF8
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 64-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 8Kb (1K x 8)
Access Time: 55ns
Family Name: 7130LA
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 64-TQFP (14x14)
Alternative Parts (Cross-Reference): CY7C130-30PXC; CY7C131-25JXCT; CY7C131-35NXI;
Introduction Date: January 21, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 7130LA55PF8 764680-7130LA55PF8
Product Name 1K x 8 Dual-Port RAM Memory - SRAM - 7130LA55PF8
Memory Category DPRAM Volatile; SRAM Chip
Logic Family TTL
Access Time 55 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - 8611200245-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers