Integrated Device Technology Memory - SRAM - 7130LA55P 7130LA55P

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810260-7130LA55P Packaging: Tube Mounting Style: Through Hole Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 8Kb (1K x 8) Access Time: 55ns Part Status: Obsolete (End Of Life) Supplier Device Package: 48-PDIP Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 48-DIP (0.600", 15.24mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 7 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: IDT7130
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810260-7130LA55P Packaging: Tube Mounting Style: Through Hole Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 8Kb (1K x 8) Access Time: 55ns Part Status: Obsolete (End Of Life) Supplier Device Package: 48-PDIP Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 48-DIP (0.600", 15.24mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 7 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: IDT7130
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 7130LA55P - 810260-7130LA55P - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7130LA55P
810260-7130LA55P
Memory - SRAM - 7130LA55P 810260-7130LA55P
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810260-7130LA55P Packaging: Tube Mounting Style: Through Hole Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 8Kb (1K x 8) Access Time: 55ns Part Status: Obsolete (End Of Life) Supplier Device Package: 48-PDIP Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 48-DIP (0.600", 15.24mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 7 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: IDT7130

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 810260-7130LA55P
Packaging: Tube
Mounting Style: Through Hole
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 8Kb (1K x 8)
Access Time: 55ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 48-DIP (0.600", 15.24mm)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 7
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: IDT7130

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 810260-7130LA55P
Product Name Memory - SRAM - 7130LA55P
Memory Category Volatile; SRAM Chip
Access Time 55 ns
Cycle Time 55 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 00101927 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details