Integrated Device Technology 5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout 71024S15TYGI8

Description
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Request a Quote Datasheet
Description
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout - 71024S15TYGI8 - Integrated Device Technology
San Jose, CA, USA
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout
71024S15TYGI8
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout 71024S15TYGI8
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

Supplier's Site Datasheet
SRAM - 2492438 - RS Components, Ltd.
Corby, Northants, United Kingdom
71024S 1Mb Asynchronous 128K x 8 SRAM

71024S 1Mb Asynchronous 128K x 8 SRAM

Supplier's Site
SRAM - 2492437 - RS Components, Ltd.
Corby, Northants, United Kingdom
71024S 1Mb Asynchronous 128K x 8 SRAM

71024S 1Mb Asynchronous 128K x 8 SRAM

Supplier's Site
SRAM - 2492438P - RS Components, Ltd.
Corby, Northants, United Kingdom
71024S 1Mb Asynchronous 128K x 8 SRAM

71024S 1Mb Asynchronous 128K x 8 SRAM

Supplier's Site
Memory - SRAM - 71024S15TYGI8 - 764669-71024S15TYGI8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71024S15TYGI8
764669-71024S15TYGI8
Memory - SRAM - 71024S15TYGI8 764669-71024S15TYGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764669-71024S15TYGI8 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 15ns Family Name: 71024S Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 32-SOJ Alternative Parts (Cross-Reference): CY7C1009-15VI; CY7C1009-15VIT; CY7C1009-15VXI; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764669-71024S15TYGI8
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-BSOJ (0.300", 7.62mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 15ns
Family Name: 71024S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 32-SOJ
Alternative Parts (Cross-Reference): CY7C1009-15VI; CY7C1009-15VIT; CY7C1009-15VXI;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology RS Components, Ltd. Win Source Electronics
Product Category Memory Chips Memory Chips Memory Chips
Product Number 71024S15TYGI8 2492438 764669-71024S15TYGI8
Product Name 5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout SRAM Memory - SRAM - 71024S15TYGI8
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 15 ns 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1024 kbits 8000 kbits
Number of Words 128 k 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details