Integrated Device Technology 256K x 36 Synchronous Bank-Switchable Dual-Port SRAM 70V7519S133BCI

Description
The 70V7519 is a high-speed 256K x 36 (9Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 4Kx36 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 4Kx36 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70V7519 is a high-speed 256K x 36 (9Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 4Kx36 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 4Kx36 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
256K x 36 Synchronous Bank-Switchable Dual-Port SRAM - 70V7519S133BCI - Integrated Device Technology
San Jose, CA, USA
256K x 36 Synchronous Bank-Switchable Dual-Port SRAM
70V7519S133BCI
256K x 36 Synchronous Bank-Switchable Dual-Port SRAM 70V7519S133BCI
The 70V7519 is a high-speed 256K x 36 (9Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 4Kx36 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 4Kx36 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

The 70V7519 is a high-speed 256K x 36 (9Mbit) synchronous Bank-Switchable Dual-Ported SRAM is organized into 64 independent 4Kx36 banks and has two independent ports with separate control, address, and I/O pins for each port, allowing each port to access any 4Kx36 memory block not already accessed by the other port. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70V7519S133BCI
Product Name 256K x 36 Synchronous Bank-Switchable Dual-Port SRAM
Memory Category DPRAM; SRAM Chip
Logic Family TTL
Data Rate 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 9216 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Dual Memory IC and Storage Component - 774-MT5C1008DCJ-45/IT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Address Bus Width 17 bits
View Details
2 suppliers
Memory - 524313-006-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C02A-E/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details