Integrated Device Technology 64K x 36 3.3V Dual-Port RAM, Interleaved I/O's 70V658S15BC8

Description
The 70V658 is a high-speed 64K x 36 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 72-bit-or-more word system. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 72-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70V658 is a high-speed 64K x 36 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 72-bit-or-more word system. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 72-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
64K x 36 3.3V Dual-Port RAM, Interleaved I/O's - 70V658S15BC8 - Integrated Device Technology
San Jose, CA, USA
64K x 36 3.3V Dual-Port RAM, Interleaved I/O's
70V658S15BC8
64K x 36 3.3V Dual-Port RAM, Interleaved I/O's 70V658S15BC8
The 70V658 is a high-speed 64K x 36 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 72-bit-or-more word system. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 72-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.

The 70V658 is a high-speed 64K x 36 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 72-bit-or-more word system. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 72-bit or wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70V658S15BC8
Product Name 64K x 36 3.3V Dual-Port RAM, Interleaved I/O's
Memory Category DPRAM
Logic Family TTL
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2304 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 527243-006-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256SA12TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details