Integrated Device Technology 64K x 16 3.3V Dual-Port RAM 70V28L20PF

Description
The 70V28 is a high-speed 64K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or wider memory system applications resulting in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.
Request a Quote Datasheet
Description
The 70V28 is a high-speed 64K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or wider memory system applications resulting in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
64K x 16 3.3V Dual-Port RAM - 70V28L20PF - Integrated Device Technology
San Jose, CA, USA
64K x 16 3.3V Dual-Port RAM
70V28L20PF
64K x 16 3.3V Dual-Port RAM 70V28L20PF
The 70V28 is a high-speed 64K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or wider memory system applications resulting in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.

The 70V28 is a high-speed 64K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or wider memory system applications resulting in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet
Memory - 70V28L20PF - 743936-70V28L20PF - Win Source Electronics
Laguna Hills, CA, United States
Memory - 70V28L20PF
743936-70V28L20PF
Memory - 70V28L20PF 743936-70V28L20PF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 743936-70V28L20PF Manufacturer Homepage: www.idt.com Reference case: TQFP100 Reference Date Code: 1517+ Alternative Parts (Cross-Reference): CY7C028V-20AXI; 70V28L20PF8; 70V28L20PF; 70V28L20PFG; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 743936-70V28L20PF
Manufacturer Homepage: www.idt.com
Reference case: TQFP100
Reference Date Code: 1517+
Alternative Parts (Cross-Reference): CY7C028V-20AXI; 70V28L20PF8; 70V28L20PF; 70V28L20PFG;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 70V28L20PF 743936-70V28L20PF
Product Name 64K x 16 3.3V Dual-Port RAM Memory - 70V28L20PF
Memory Category DPRAM
Logic Family TTL
Access Time 20 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1024 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 40060127 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - PAL16H42AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details