Integrated Device Technology 8K x 16 3.3V Dual-Port RAM 70V25L25PFGI8

Description
The 70V25 is a high-speed 8K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or wider memory system applications resulting in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70V25 is a high-speed 8K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or wider memory system applications resulting in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8K x 16 3.3V Dual-Port RAM - 70V25L25PFGI8 - Integrated Device Technology
San Jose, CA, USA
8K x 16 3.3V Dual-Port RAM
70V25L25PFGI8
8K x 16 3.3V Dual-Port RAM 70V25L25PFGI8
The 70V25 is a high-speed 8K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or wider memory system applications resulting in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.

The 70V25 is a high-speed 8K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or wider memory system applications resulting in full-speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70V25L25PFGI8
Product Name 8K x 16 3.3V Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 128 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 00003138321 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers