Integrated Device Technology 128K x 8 3.3V Dual-Port RAM 70V09L20PF8

Description
The 70V09 is a high-speed 128K x 8 Dual-Port Static RAM designed to be used as a stand-alone 1024K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70V09 is a high-speed 128K x 8 Dual-Port Static RAM designed to be used as a stand-alone 1024K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
128K x 8 3.3V Dual-Port RAM - 70V09L20PF8 - Integrated Device Technology
San Jose, CA, USA
128K x 8 3.3V Dual-Port RAM
70V09L20PF8
128K x 8 3.3V Dual-Port RAM 70V09L20PF8
The 70V09 is a high-speed 128K x 8 Dual-Port Static RAM designed to be used as a stand-alone 1024K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.

The 70V09 is a high-speed 128K x 8 Dual-Port Static RAM designed to be used as a stand-alone 1024K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70V09L20PF8
Product Name 128K x 8 3.3V Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 20 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1024 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memory - A2C00064358 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 24LC04-I/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3.50E6 ns
Density 4 kbits
View Details