Integrated Device Technology 8K x 8 3.3v Dual-Port RAM 70V05L55PF8

Description
The 70V05 is a high-speed 8K x 8 Dual-Port Static RAM designed to be used as a stand-alone 64K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.
Request a Quote Datasheet
Description
The 70V05 is a high-speed 8K x 8 Dual-Port Static RAM designed to be used as a stand-alone 64K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8K x 8 3.3v Dual-Port RAM - 70V05L55PF8 - Integrated Device Technology
San Jose, CA, USA
8K x 8 3.3v Dual-Port RAM
70V05L55PF8
8K x 8 3.3v Dual-Port RAM 70V05L55PF8
The 70V05 is a high-speed 8K x 8 Dual-Port Static RAM designed to be used as a stand-alone 64K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.

The 70V05 is a high-speed 8K x 8 Dual-Port Static RAM designed to be used as a stand-alone 64K-bit Dual-Port SRAM or as a combination MASTER / SLAVE Dual-Port SRAM for 16-bit-or-more word systems which results in full speed, error-free operation without the need for additional discrete logic. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet
Memory - SRAM - 70V05L55PF8 - 764663-70V05L55PF8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 70V05L55PF8
764663-70V05L55PF8
Memory - SRAM - 70V05L55PF8 764663-70V05L55PF8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764663-70V05L55PF8 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 64-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 55ns Family Name: 70V05L Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 64-TQFP (14x14) Alternative Parts (Cross-Reference): CY7C144E-15AXIT; CY7C144-25AXCT; CY7C144-15AXIT; Introduction Date: October 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764663-70V05L55PF8
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 64-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 55ns
Family Name: 70V05L
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 64-TQFP (14x14)
Alternative Parts (Cross-Reference): CY7C144E-15AXIT; CY7C144-25AXCT; CY7C144-15AXIT;
Introduction Date: October 01, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 70V05L55PF8 764663-70V05L55PF8
Product Name 8K x 8 3.3v Dual-Port RAM Memory - SRAM - 70V05L55PF8
Memory Category DPRAM Volatile; SRAM Chip
Logic Family TTL
Access Time 55 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - 27C512-150JI - Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type PLCC; PLCC32
View Details
4 suppliers
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details