Integrated Device Technology 512K x 36 Async, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's 70T653MS12BCGI

Description
The 70T653M is a high-speed 256K x 36 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone 18874K-bit Dual-Port RAM . An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.
Request a Quote Datasheet
Description
The 70T653M is a high-speed 256K x 36 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone 18874K-bit Dual-Port RAM . An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
512K x 36 Async, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's - 70T653MS12BCGI - Integrated Device Technology
San Jose, CA, USA
512K x 36 Async, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's
70T653MS12BCGI
512K x 36 Async, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's 70T653MS12BCGI
The 70T653M is a high-speed 256K x 36 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone 18874K-bit Dual-Port RAM . An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.

The 70T653M is a high-speed 256K x 36 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone 18874K-bit Dual-Port RAM . An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet
Memory - SRAM - 70T653MS12BCGI - 776527-70T653MS12BCGI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 70T653MS12BCGI
776527-70T653MS12BCGI
Memory - SRAM - 70T653MS12BCGI 776527-70T653MS12BCGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776527-70T653MS12BCG I Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 256-LBGA Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 2.4 V ~ 2.6 V Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 12ns Family Name: 70T653MS Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 256-CABGA (17x17) Alternative Parts (Cross-Reference): 70T653MS12BCI; 70T653MS12BCI8; Introduction Date: October 08, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776527-70T653MS12BCGI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 256-LBGA
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 2.4 V ~ 2.6 V
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 12ns
Family Name: 70T653MS
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 256-CABGA (17x17)
Alternative Parts (Cross-Reference): 70T653MS12BCI; 70T653MS12BCI8;
Introduction Date: October 08, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 70T653MS12BCGI 776527-70T653MS12BCGI
Product Name 512K x 36 Async, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's Memory - SRAM - 70T653MS12BCGI
Memory Category DPRAM Volatile; SRAM Chip
Logic Family TTL
Access Time 12 ns 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 18432 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8961415QXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 1000 kbits
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details