Integrated Device Technology 512K x 36 Async, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's 70T653MS10BCG

Description
The 70T653M is a high-speed 256K x 36 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone 18874K-bit Dual-Port RAM . An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 70T653M is a high-speed 256K x 36 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone 18874K-bit Dual-Port RAM . An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
512K x 36 Async, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's - 70T653MS10BCG - Integrated Device Technology
San Jose, CA, USA
512K x 36 Async, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's
70T653MS10BCG
512K x 36 Async, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's 70T653MS10BCG
The 70T653M is a high-speed 256K x 36 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone 18874K-bit Dual-Port RAM . An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.

The 70T653M is a high-speed 256K x 36 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone 18874K-bit Dual-Port RAM . An automatic power down feature controlled by the chip enables (either CE0 or CE1 ) permit the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70T653MS10BCG
Product Name 512K x 36 Async, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's
Memory Category DPRAM
Logic Family TTL
Access Time 10 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 18432 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9242500072000 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers