Integrated Device Technology 128K x 72 Sync, 3.3V/2.5V Dual-Port 70T3799MS133BBGI

Description
The 70T3799M is a high-speed 128K x 72 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70T3799M can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 2.5V.
Datasheet
Description
The 70T3799M is a high-speed 128K x 72 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70T3799M can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 2.5V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
128K x 72 Sync, 3.3V/2.5V Dual-Port - 70T3799MS133BBGI - Integrated Device Technology
San Jose, CA, USA
128K x 72 Sync, 3.3V/2.5V Dual-Port
70T3799MS133BBGI
128K x 72 Sync, 3.3V/2.5V Dual-Port 70T3799MS133BBGI
The 70T3799M is a high-speed 128K x 72 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70T3799M can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 2.5V.

The 70T3799M is a high-speed 128K x 72 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70T3799M can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 2.5V.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70T3799MS133BBGI
Product Name 128K x 72 Sync, 3.3V/2.5V Dual-Port
Memory Category DPRAM
Logic Family TTL
Data Rate 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 9216 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S185ALM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - 28328261 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers