Integrated Device Technology 64K x 36 Sync, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's 70T3589S166BF8

Description
The 70T3589 is a high-speed 64K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70T3589 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 2.5V.
Datasheet
Description
The 70T3589 is a high-speed 64K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70T3589 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 2.5V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
64K x 36 Sync, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's - 70T3589S166BF8 - Integrated Device Technology
San Jose, CA, USA
64K x 36 Sync, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's
70T3589S166BF8
64K x 36 Sync, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's 70T3589S166BF8
The 70T3589 is a high-speed 64K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70T3589 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 2.5V.

The 70T3589 is a high-speed 64K x 36 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode. The 70T3589 can support an operating voltage of either 3.3V or 2.5V on one or both ports, controllable by the OPT pins. The power supply for the core of the device ( VDD ) is at 2.5V.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 70T3589S166BF8
Product Name 64K x 36 Sync, 3.3V/2.5V Dual-Port RAM, Interleaved I/O's
Memory Category DPRAM
Logic Family TTL
Data Rate 166 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2304 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - 577578-003-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers