Integrated Device Technology 64K x 16 Sync, Dual-Port RAM, Pipelined/Flow-Through 709289L9PF

Description
The 709289 is a high-speed 64K x 16 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Request a Quote Datasheet
Description
The 709289 is a high-speed 64K x 16 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
64K x 16 Sync, Dual-Port RAM, Pipelined/Flow-Through - 709289L9PF - Integrated Device Technology
San Jose, CA, USA
64K x 16 Sync, Dual-Port RAM, Pipelined/Flow-Through
709289L9PF
64K x 16 Sync, Dual-Port RAM, Pipelined/Flow-Through 709289L9PF
The 709289 is a high-speed 64K x 16 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

The 709289 is a high-speed 64K x 16 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet
Memory - SRAM - 709289L9PF - 812650-709289L9PF - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 709289L9PF
812650-709289L9PF
Memory - SRAM - 709289L9PF 812650-709289L9PF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812650-709289L9PF Packaging: Tray Mounting Style: SMD Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 9ns Part Status: Obsolete (End Of Life) Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Memory Interface: Parallel Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 6 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: IDT709289

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 812650-709289L9PF
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Dual Port, Synchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 9ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Memory Interface: Parallel
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 6
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: IDT709289

Buy Now
Memory IC and Storage Component - 774-709289L9PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-709289L9PF
Memory IC and Storage Component 774-709289L9PF
IC SRAM 1M PARALLEL 100TQFP Product overview: 709289L9PF from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-709289L9PF can be used for catalog matching and distributor lookup.

IC SRAM 1M PARALLEL 100TQFP Product overview: 709289L9PF from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-709289L9PF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Integrated Device Technology Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 709289L9PF 812650-709289L9PF 774-709289L9PF
Product Name 64K x 16 Sync, Dual-Port RAM, Pipelined/Flow-Through Memory - SRAM - 709289L9PF Memory IC and Storage Component
Memory Category DPRAM Volatile; SRAM Chip Volatile; SRAM Chip
Logic Family TTL
Data Rate 67 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1024 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-2948-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details