The 709279 is a high-speed 32K x 16 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 709279S12PF |
| Product Name | 32K x 16 Sync, Dual-Port RAM, Pipelined/Flow-Through |
| Memory Category | DPRAM |
| Logic Family | TTL |
| Data Rate | 50 MHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 512 kbits |