Integrated Device Technology 16K x 16 Sync, Dual-Port RAM, Pipelined/Flow-Through 709269L12PFI8

Description
The 709269 is a high-speed 16K x 16 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 709269 is a high-speed 16K x 16 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16K x 16 Sync, Dual-Port RAM, Pipelined/Flow-Through - 709269L12PFI8 - Integrated Device Technology
San Jose, CA, USA
16K x 16 Sync, Dual-Port RAM, Pipelined/Flow-Through
709269L12PFI8
16K x 16 Sync, Dual-Port RAM, Pipelined/Flow-Through 709269L12PFI8
The 709269 is a high-speed 16K x 16 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

The 709269 is a high-speed 16K x 16 bit synchronous Dual-Port RAM that has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 709269L12PFI8
Product Name 16K x 16 Sync, Dual-Port RAM, Pipelined/Flow-Through
Memory Category DPRAM
Logic Family TTL
Data Rate 50 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 611 200 742 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers