Integrated Device Technology 8K x 9 Sync, Dual-Port RAM, Pipelined/Flow-Through 709159L6PF8

Description
The 709159 is a high-speed 8K x 9 bit synchronous Dual-Port SRAM that has been optimized for applications having unidirectional data flow or bi-directional data flow in bursts, by utilizing input data registers. The 709159 utilizes a 9-bit wide data path to allow for parity which is useful in data communication applications where it is necessary to use a parity bit for transmission/ reception error checking. An automatic power down feature, controlled by CE , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 709159 is a high-speed 8K x 9 bit synchronous Dual-Port SRAM that has been optimized for applications having unidirectional data flow or bi-directional data flow in bursts, by utilizing input data registers. The 709159 utilizes a 9-bit wide data path to allow for parity which is useful in data communication applications where it is necessary to use a parity bit for transmission/ reception error checking. An automatic power down feature, controlled by CE , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8K x 9 Sync, Dual-Port RAM, Pipelined/Flow-Through - 709159L6PF8 - Integrated Device Technology
San Jose, CA, USA
8K x 9 Sync, Dual-Port RAM, Pipelined/Flow-Through
709159L6PF8
8K x 9 Sync, Dual-Port RAM, Pipelined/Flow-Through 709159L6PF8
The 709159 is a high-speed 8K x 9 bit synchronous Dual-Port SRAM that has been optimized for applications having unidirectional data flow or bi-directional data flow in bursts, by utilizing input data registers. The 709159 utilizes a 9-bit wide data path to allow for parity which is useful in data communication applications where it is necessary to use a parity bit for transmission/ reception error checking. An automatic power down feature, controlled by CE , permits the on-chip circuitry of each port to enter a very low standby power mode.

The 709159 is a high-speed 8K x 9 bit synchronous Dual-Port SRAM that has been optimized for applications having unidirectional data flow or bi-directional data flow in bursts, by utilizing input data registers. The 709159 utilizes a 9-bit wide data path to allow for parity which is useful in data communication applications where it is necessary to use a parity bit for transmission/ reception error checking. An automatic power down feature, controlled by CE , permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 709159L6PF8
Product Name 8K x 9 Sync, Dual-Port RAM, Pipelined/Flow-Through
Memory Category DPRAM
Logic Family TTL
Data Rate 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 72 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 1779660 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers